Murrplastik Systems, Inc. Bushings, Grommets 87141238

Description
"Frame Grommet, Split 0.630"" ~ 0.669"" (16.00mm ~ 17.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.630"" ~ 0.669"" (16.00mm ~ 17.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141238-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141238-ND
Bushings, Grommets 2160-87141238-ND
"Frame Grommet, Split 0.630"" ~ 0.669"" (16.00mm ~ 17.00mm) Black"

"Frame Grommet, Split 0.630"" ~ 0.669"" (16.00mm ~ 17.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141238 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141238
MUPL Cable Grommets 87141238
Cable Grommet, For Terminated Cables, 16

Cable Grommet, For Terminated Cables, 16

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141238-ND 87141238
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details