Murrplastik Systems, Inc. Bushings, Grommets 87121252

Description
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121252-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121252-ND
Bushings, Grommets 2160-87121252-ND
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"

"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87121252 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87121252
MUPL Cable Grommets 87121252
Cable Entry Grommet, For Terminated Cabl

Cable Entry Grommet, For Terminated Cabl

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87121252-ND 87121252
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details