icotek GmbH KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 42614

Description
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)
Datasheet
Description
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 - 42614 - icotek Corp
Chicago, IL, United States
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12
42614
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 42614
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)

The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels.

Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet.

It is recommended that additional strain relief be provided for cables using cable ties.


Advantages & Benefits

  • It is possible to install rigid cables at angles
  • Compact installation area (88 × 88 mm)
Supplier's Site Datasheet
ICTK Cable Grommets - 42614 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Grommets
42614
ICTK Cable Grommets 42614
KEL-JUMBO flex 27-48

KEL-JUMBO flex 27-48

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 42614 42614
Product Name KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 ICTK Cable Grommets
Shape Square / Rectangular
Inside Diameter 1.89 inch (48 mm)
Outside Diameter 3.46 inch (88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 401933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers