Murrplastik Systems, Inc. Bushings, Grommets 87141234

Description
"Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote
Description
"Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141234-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141234-ND
Bushings, Grommets 2160-87141234-ND
"Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

"Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

Buy Now
MUPL Cable Grommets - 87141234 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141234
MUPL Cable Grommets 87141234
Cable Grommet, For Terminated Cables, 14

Cable Grommet, For Terminated Cables, 14

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141234-ND 87141234
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details