Murrplastik Systems, Inc. Bushings, Grommets 87141240

Description
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141240-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141240-ND
Bushings, Grommets 2160-87141240-ND
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Black"

"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Black"

Buy Now Datasheet
MUPL Cable Grommets - 87141240 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141240
MUPL Cable Grommets 87141240
Cable Grommet, For Terminated Cables, 17

Cable Grommet, For Terminated Cables, 17

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141240-ND 87141240
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details