Murrplastik Systems, Inc. Bushings, Grommets 87141244

Description
KDT/X 19 19-20MM GROMMET, MED
Request a Quote Datasheet
Description
KDT/X 19 19-20MM GROMMET, MED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141244-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141244-ND
Bushings, Grommets 2160-87141244-ND
KDT/X 19 19-20MM GROMMET, MED

KDT/X 19 19-20MM GROMMET, MED

Buy Now Datasheet
MUPL Cable Grommets - 87141244 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Cable Grommets
87141244
MUPL Cable Grommets 87141244
Cable Grommet, For Terminated Cables, 19

Cable Grommet, For Terminated Cables, 19

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Grommets Grommets
Product Number 2160-87141244-ND 87141244
Product Name Bushings, Grommets MUPL Cable Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Bushings, Grommets - 36-8486-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details