Panduit Corp. Cable Grommets GES62F-A-C

Description
Panduit GES62F-A-C Cable Grommet
Request a Quote Datasheet
Description
Panduit GES62F-A-C Cable Grommet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 655370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
655370
Cable Grommets 655370
Panduit GES62F-A-C Cable Grommet

Panduit GES62F-A-C Cable Grommet

Supplier's Site
Bushings, Grommets - 298-10619-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10619-ND
Bushings, Grommets 298-10619-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
PNDT Grommet Edging - GES62F-A-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Grommet Edging
GES62F-A-C
PNDT Grommet Edging GES62F-A-C
Solid Grommet, Natural, Adh., PE, 1.6mm

Solid Grommet, Natural, Adh., PE, 1.6mm

Supplier's Site
Grommet edge; adhsv; solid; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; adhsv; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
70043676
Grommet edge; adhsv; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht 70043676
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes Adhesive ensures product stays in place

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
  • Adhesive ensures product stays in place
Supplier's Site
Grommet Edging, Polyethylene; Grommet Type Panduit - 91F7326 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
91F7326
Grommet Edging, Polyethylene; Grommet Type Panduit 91F7326
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit - 08AJ5016 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit
08AJ5016
Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit 08AJ5016
GROMMET STRIP, NAT, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-;RoHS Compliant: Yes

GROMMET STRIP, NAT, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets Grommets Grommets Grommets
Product Number 655370 298-10619-ND GES62F-A-C 70043676 91F7326 08AJ5016
Product Name Cable Grommets Bushings, Grommets PNDT Grommet Edging Grommet edge; adhsv; solid; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Strip, Nat, 0.9-1.6Mm,30.48M; Grommet Type Panduit
Material Plastic; Other; Polyethylene Plastic; Polyethylene (PE) Other; PE (Polyethylene) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8474-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details