Littelfuse, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44
Product Name Notes
Diodes in various packages made for main rectification in 1 phase bridge configurations.
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.
The Fast Three Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing FRED and HiPerFRED dies enables fast and very fast reverse recovery capabilities.
The PFC Mosfet modlue series offers a rugged input rectifier bridge and a Mosfet with a fast diode in boost (PFC) configuration.
The Three Phase + Softstart Thyristor series utilizes a seperate thyristor for softstart and is available in voltage ranges up to 1600V.
The Three Phase Bridge half and full controlled series comes in various packages and breakdown voltages up to 2200V.
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Thyristors and Diodes in various packages made for main rectification in half and full controlled 1 phase bridge configurations for DC motor control.

<< Prev Next >>