VARISTOR, 9V, 25.5V, 0805; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:520pF RoHS Compliant: Yes
VARISTOR 13.5V 40A 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 75C8369 | V9MLA0805LNA |
| Product Name | Varistor, 9V, 25.5V, 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |