METAL OXIDE VARISTOR, 68V 140V 1206; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A RoHS Compliant: Yes
VARISTOR 83V 180A 1206
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B9380 | V68MLA1206A |
| Product Name | Metal Oxide Varistor, 68V 140V 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |