VARISTOR 8.5V 100A DISC 7MM
METAL OXIDE VARISTOR, 5.5V, 22V RAD, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZS Series; Clamping Voltage Vc Max:22V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:100A; Reel Quantity:1000 RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V8ZS1P | 58K7680 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 5.5V, 22V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |