Win Source Part Number: 1383827-V660LT100B
Category: Circuit Protection>Transient
Series: LT
Package: Tape & Reel (TR)
Number of Circuits: 1
Capacitance @ Frequency: 400 pF @ 1 MHz
Varistor Voltage (Min): 940 V
Varistor Voltage (Typ): 1.02 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 6.5 kA
Maximum AC Volts: 660 V
Maximum DC Volts: 850 V
Energy: 250J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 400 pcs
VARISTOR 1.02KV 6.5KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383827-V660LT100B | V660LT100B |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |