Win Source Part Number: 1108941-V68ZS2P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZS
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 910 pF @ 1 MHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 250 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 3J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 1294-V68ZS2P,V68ZS2P
VARISTOR 68V 250A DISC 7MM
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1108941-V68ZS2P | V68ZS2P | 29R0835 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 7mm | Through Hole |