Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V8ZA2P

Description
Win Source Part Number: 969129-V8ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 7000 pF @ 1 MHz Varistor Voltage (Min): 6 V Varistor Voltage (Typ): 8.5 V Varistor Voltage (Max): 11 V Current - Surge: 250 A Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Energy: 0.8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3065,V8ZA2P-ND,-102 4-V8ZA2P
Request a Quote Datasheet
Description
Win Source Part Number: 969129-V8ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 7000 pF @ 1 MHz Varistor Voltage (Min): 6 V Varistor Voltage (Typ): 8.5 V Varistor Voltage (Max): 11 V Current - Surge: 250 A Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Energy: 0.8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3065,V8ZA2P-ND,-102 4-V8ZA2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 969129-V8ZA2P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
969129-V8ZA2P
Circuit Protection - TVS - Varistors, MOVs 969129-V8ZA2P
Win Source Part Number: 969129-V8ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 7000 pF @ 1 MHz Varistor Voltage (Min): 6 V Varistor Voltage (Typ): 8.5 V Varistor Voltage (Max): 11 V Current - Surge: 250 A Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Energy: 0.8J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3065,V8ZA2P-ND,-102 4-V8ZA2P

Win Source Part Number: 969129-V8ZA2P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 7000 pF @ 1 MHz
Varistor Voltage (Min): 6 V
Varistor Voltage (Typ): 8.5 V
Varistor Voltage (Max): 11 V
Current - Surge: 250 A
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Energy: 0.8J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3065,V8ZA2P-ND,-1024-V8ZA2P

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V8ZA2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V8ZA2P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V8ZA2P
VARISTOR 8.5V 250A DISC 10MM

VARISTOR 8.5V 250A DISC 10MM

Supplier's Site
Varistor, Mov, Za Series, 5.5 V, 250 A, Disc 10Mm, Metal Oxide Varistor (Mov), 20 V Rohs Compliant Littelfuse - 98K2503 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, Za Series, 5.5 V, 250 A, Disc 10Mm, Metal Oxide Varistor (Mov), 20 V Rohs Compliant Littelfuse
98K2503
Varistor, Mov, Za Series, 5.5 V, 250 A, Disc 10Mm, Metal Oxide Varistor (Mov), 20 V Rohs Compliant Littelfuse 98K2503
Varistor, MOV, ZA Series, 5.5 V, 250 A, Disc 10mm, Metal Oxide Varistor (MOV), 20 V RoHS Compliant: Yes

Varistor, MOV, ZA Series, 5.5 V, 250 A, Disc 10mm, Metal Oxide Varistor (MOV), 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse - 58K7677 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse
58K7677
Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse 58K7677
METAL OXIDE VARISTOR, 5.5V, 20V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZA Series; Clamping Voltage Vc Max:20V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):800mJRoH S Compliant: Yes

METAL OXIDE VARISTOR, 5.5V, 20V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZA Series; Clamping Voltage Vc Max:20V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):800mJRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 969129-V8ZA2P V8ZA2P 98K2503 58K7677
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, Za Series, 5.5 V, 250 A, Disc 10Mm, Metal Oxide Varistor (Mov), 20 V Rohs Compliant Littelfuse Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse
Package Disc 10mm Through Hole
Unlock Full Specs
to access all available technical data