VARISTOR 105V 250A 1210
METAL OXIDE VARISTOR, 85V 180V 1210; Voltage Rating VAC:67V; Voltage Rating VDC:85V; Product Range:MLA Series; Clamping Voltage Vc Max:180V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V85MLA1210H | 05B9425 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 85V 180V 1210; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |