VARISTOR 8.5V 250A DISC 10MM
METAL OXIDE VARISTOR, 5.5V, 20V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZC Series; Clamping Voltage Vc Max:20V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):800mJRoH
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V8ZC2P | 58K7679 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |