Littelfuse, Inc. Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB120-16NOXT VUB120-16NOXT

Description
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
Datasheet
Description
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB120-16NOXT - VUB120-16NOXT - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB120-16NOXT
VUB120-16NOXT
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB120-16NOXT VUB120-16NOXT
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.

The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.

Supplier's Site Datasheet
Diode Module, Bridge, 180A, 1.55V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 180A, 1.55V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH3480
Diode Module, Bridge, 180A, 1.55V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH3480
DIODE MODULE, BRIDGE, 180A, 1.55V, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:180A; Forward Voltage Max:1.55V; Diode Module Configuration:Bridge ; Diode Case Style:V2; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 180A, 1.55V, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:180A; Forward Voltage Max:1.55V; Diode Module Configuration:Bridge; Diode Case Style:V2; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number VUB120-16NOXT 03AH3480
Product Name Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB120-16NOXT Diode Module, Bridge, 180A, 1.55V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse
VF 0.8100 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467620 - RS Components, Ltd.
Specs
Package X3-TSN1616-2
RoHS Compliant RoHS
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 800 volts
View Details
 - BAS125-04WE6327 - Rochester Electronics
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers