METAL OXIDE VARISTOR, 585V, 1180V, RADIAL; Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:ZA Series; Clamping Voltage Vc Max:1.18kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
VARISTOR 715V 400A DISC 5MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7671 | V715ZA05P |
| Product Name | Metal Oxide Varistor, 585V, 1180V, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |