Littelfuse, Inc. The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO68-12NO7

Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Request a Quote Datasheet
Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V - VUO68-12NO7 - Littelfuse, Inc.
Rosemont, IL, United States
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V
VUO68-12NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO68-12NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
1.2KV 70A Diode and Rectifier - 299-VUO68-12NO7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 70A Diode and Rectifier
299-VUO68-12NO7
1.2KV 70A Diode and Rectifier 299-VUO68-12NO7
Diode Rectifier Bridge Single 1.2KV 70A 5-Pin ECO-PAC 1 Product overview: VUO68-12NO7 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 70A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUO68-12NO7 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1.2KV 70A 5-Pin ECO-PAC 1 Product overview: VUO68-12NO7 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 70A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VUO68-12NO7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Module, Bridge, 70A, 1.5V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH5946 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 70A, 1.5V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH5946
Diode Module, Bridge, 70A, 1.5V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH5946
DIODE MODULE, BRIDGE, 70A, 1.5V, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.5V; Diode Module Configuration:Bridge ; Diode Case Style:ECO-PAC1; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 70A, 1.5V, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.5V; Diode Module Configuration:Bridge; Diode Case Style:ECO-PAC1; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number VUO68-12NO7 299-VUO68-12NO7 03AH5946
Product Name The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V 1.2KV 70A Diode and Rectifier Diode Module, Bridge, 70A, 1.5V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467621P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 45 volts
View Details
RFFETs - BAR6402ELE6327XTMA1 - 912785-BAR6402ELE6327XTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode PIN - Single 150V 100 mA 250 mW PG-TSLP-2-19
Package PG-TSLP-2-19
View Details
6 suppliers