VARISTOR 1.2KV 40KA BLADE TYPE
METAL OXIDE VARISTOR, 970V, 2KV, 40MM DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:DB Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:750V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V751DB40 | 09F2371 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 970V, 2Kv, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |