VARISTOR 1.2KV 70KA ENCASED DISC
METAL OXIDE VARISTOR, 970V, 1.88KV, 60MM DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:BA Series; Clamping Voltage Vc Max:1.88kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V751BA60 | 09F2366 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 970V, 1.88Kv, 60Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |