Littelfuse, Inc. The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO34-18NO1

Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet
Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V - VUO34-18NO1 - Littelfuse, Inc.
Rosemont, IL, United States
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V
VUO34-18NO1
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO34-18NO1
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Diode Module, Bridge, 45A, 1.46V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH5912 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 45A, 1.46V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH5912
Diode Module, Bridge, 45A, 1.46V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH5912
DIODE MODULE, BRIDGE, 45A, 1.46V, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:45A; Forward Voltage Max:1.46V; Diode Module Configuration:Bridge ; Diode Case Style:V1-A; No. of Pins:7Pins; Diode Mounting:PanelRoHS Compliant: Yes

DIODE MODULE, BRIDGE, 45A, 1.46V, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:45A; Forward Voltage Max:1.46V; Diode Module Configuration:Bridge; Diode Case Style:V1-A; No. of Pins:7Pins; Diode Mounting:PanelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number VUO34-18NO1 03AH5912
Product Name The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V Diode Module, Bridge, 45A, 1.46V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers