Diode Rectifier Bridge Single 1.6KV 40A 6-Pin ECO-PAC 1 Product overview: VGO36-16IO7 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 40A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VGO36-16IO7 can be used for catalog matching and distributor lookup.
RECTIFIER, 1.6KV, 40A, MODULE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Diode Configuration:Dual Series; Forward Voltage Max:1.45V; Reverse Recovery Time:-; Forward Surge Current:320A; No. of Pins:6Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 299-VGO36-16IO7 | 03AH3386 |
| Product Name | 1.6KV 40A Diode and Rectifier | Rectifier, 1.6Kv, 40A, Module; Repetitive Peak Reverse Voltage Littelfuse |
| RoHS Compliant | RoHS | RoHS |