Win Source Part Number: 980530-V660LT100BP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 400 pF @ 1 MHz
Varistor Voltage (Min): 940 V
Varistor Voltage (Typ): 1.02 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 6.5 kA
Maximum AC Volts: 660 V
Maximum DC Volts: 850 V
Energy: 250J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V660LT100BP
METAL OXIDE VARISTOR, 850V, 1650V, RADIAL; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:LA Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Reel Quantity:400RoHS Compliant: Yes
VARISTOR 1.02KV 6.5KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 980530-V660LT100BP | 58K7651 | V660LT100BP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistor, 850V, 1650V, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |