Littelfuse, Inc. Diodes in various packages made for main rectification in 1 phase bridge configurations VBO40-16NO6

Description
Diodes in various packages made for main rectification in 1 phase bridge configurations.
Request a Quote Datasheet
Description
Diodes in various packages made for main rectification in 1 phase bridge configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes in various packages made for main rectification in 1 phase bridge configurations - VBO40-16NO6 - Littelfuse, Inc.
Rosemont, IL, United States
Diodes in various packages made for main rectification in 1 phase bridge configurations
VBO40-16NO6
Diodes in various packages made for main rectification in 1 phase bridge configurations VBO40-16NO6
Diodes in various packages made for main rectification in 1 phase bridge configurations.

Diodes in various packages made for main rectification in 1 phase bridge configurations.

Supplier's Site Datasheet
Bridge Rectifiers - 462057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
462057
Bridge Rectifiers 462057
Bridge Rectifier Single 1.6KV 40A SOT227

Bridge Rectifier Single 1.6KV 40A SOT227

Supplier's Site
Diode, Bridge Rect, 1-Ph, 1.6Kv, Sot227B; No. Of Phases Ixys Semiconductor - 03AC0198 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Bridge Rect, 1-Ph, 1.6Kv, Sot227B; No. Of Phases Ixys Semiconductor
03AC0198
Diode, Bridge Rect, 1-Ph, 1.6Kv, Sot227B; No. Of Phases Ixys Semiconductor 03AC0198
DIODE, BRIDGE RECT, 1-PH, 1.6KV, SOT227B; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):40A; Bridge Rectifier Case Style:SOT-227B; Forward Voltage VF Max:1.33V; No. of Pins:4Pins; RoHS Compliant: Yes

DIODE, BRIDGE RECT, 1-PH, 1.6KV, SOT227B; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):40A; Bridge Rectifier Case Style:SOT-227B; Forward Voltage VF Max:1.33V; No. of Pins:4Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number VBO40-16NO6 462057 03AC0198
Product Name Diodes in various packages made for main rectification in 1 phase bridge configurations Bridge Rectifiers Diode, Bridge Rect, 1-Ph, 1.6Kv, Sot227B; No. Of Phases Ixys Semiconductor
Rectifier Configuration / Technology Bridge Bridge
Package SOT-227B (minibloc) Sot-227b
VF 0.8100 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 18 amps
VRRM 1200 volts
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details