METAL OXIDE VARISTOR, 5.5V, 30V RAD, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZT Series; Clamping Voltage Vc Max:30V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:50A; Reel Quantity:1000 RoHS Compliant: Yes
VARISTOR 8.5V 50A DISC 5MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7682 | V8ZT05P |
| Product Name | Metal Oxide Varistor, 5.5V, 30V Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |