Littelfuse, Inc. Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse V661DA40

Description
METAL OXIDE VARISTOR, 850V, 1.72KV, 40MM DISC; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:DA Series; Clamping Voltage Vc Max:1.72kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 850V, 1.72KV, 40MM DISC; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:DA Series; Clamping Voltage Vc Max:1.72kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse - 09F2350 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse
09F2350
Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse 09F2350
METAL OXIDE VARISTOR, 850V, 1.72KV, 40MM DISC; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:DA Series; Clamping Voltage Vc Max:1.72kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 850V, 1.72KV, 40MM DISC; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:DA Series; Clamping Voltage Vc Max:1.72kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F2350
Product Name Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1219511 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details