VARISTOR 82V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 68V, 145V RAD; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZU Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):15JRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V82ZU12P | 58K7697 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 68V, 145V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |