Littelfuse, Inc. The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V VBE55-06NO7

Description
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.
Datasheet
Description
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V - VBE55-06NO7 - Littelfuse, Inc.
Rosemont, IL, United States
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V
VBE55-06NO7
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V VBE55-06NO7
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.

The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.

Supplier's Site Datasheet
Diode Module, Bridge, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage Littelfuse - 03AH5748 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage Littelfuse
03AH5748
Diode Module, Bridge, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage Littelfuse 03AH5748
DIODE MODULE, BRIDGE, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:68A; Forward Voltage Max:1.87V; Diode Module Configuration:Bridge ; Diode Case Style:ECO-PAC1; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:68A; Forward Voltage Max:1.87V; Diode Module Configuration:Bridge; Diode Case Style:ECO-PAC1; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number VBE55-06NO7 03AH5748
Product Name The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V Diode Module, Bridge, 68A, 1.87V, 600V; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
END - OF - LIFE - ERC81-004 - 1172378-ERC81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky
View Details
2 suppliers