VARISTOR; Voltage Rating VAC:880V; Voltage Rating VDC:1.15kV; Product Range:BA Series; Clamping Voltage Vc Max:2.34MV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C; Voltage AC:880V RoHS Compliant: Yes
VARISTOR 1.5KV 70KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25R6239 | V881BA60 |
| Product Name | Varistor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |