Littelfuse, Inc. Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse V68ZA20P

Description
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):33J RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):33J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse - 58K7655 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse
58K7655
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse 58K7655
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):33J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):33J RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V68ZA20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V68ZA20P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V68ZA20P
VARISTOR 68V 2KA DISC 20MM

VARISTOR 68V 2KA DISC 20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7655 V68ZA20P
Product Name Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data