Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116900-V9MLA0603LNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 360pF @ 1MHz
Varistor Voltage (Min): 11V
Varistor Voltage (Typ): 13.5V
Varistor Voltage (Max): 16V
Current - Surge: 30A
Maximum AC Volts: 6.5VAC
Maximum DC Volts: 9VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
MULTILAYER VARISTOR, 25.5V, 0603; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 13.5V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116900-V9MLA0603LNR | 01P8538 | V9MLA0603LNR |
| Product Name | TVS - TVS - Varistors, MOVs - V9MLA0603LNR | Multilayer Varistor, 25.5V, 0603; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |