METAL OXIDE VARISTOR, 68V, 135V RAD; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes
VARISTOR 82V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7685 | V82ZA05P |
| Product Name | Metal Oxide Varistor, 68V, 135V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |