Littelfuse, Inc. Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB145-16NOXT VUB145-16NOXT

Description
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
Datasheet
Description
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB145-16NOXT - VUB145-16NOXT - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB145-16NOXT
VUB145-16NOXT
Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB145-16NOXT VUB145-16NOXT
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.

The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.

Supplier's Site Datasheet
Diode Module, Bridge, 150A, 1.68V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH3481 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 150A, 1.68V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH3481
Diode Module, Bridge, 150A, 1.68V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH3481
DIODE MODULE, BRIDGE, 150A, 1.68V, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:150A; Forward Voltage Max:1.68V; Diode Module Configuration:Bridge ; Diode Case Style:E2; No. of Pins:19Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 150A, 1.68V, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:150A; Forward Voltage Max:1.68V; Diode Module Configuration:Bridge; Diode Case Style:E2; No. of Pins:19Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number VUB145-16NOXT 03AH3481
Product Name Power Semiconductors & Control ICs - Power Modules - AC Bridge Rectifiers - Three-Phase Bridges - AC Bridge Rectifiers - Series: Three Phase Bridges Plus Brake Unit - VUB145-16NOXT Diode Module, Bridge, 150A, 1.68V, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse
VF 0.8700 volts 1.68 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222900P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers