Littelfuse, Inc. The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO190-12NO7

Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet
Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V - VUO190-12NO7 - Littelfuse, Inc.
Rosemont, IL, United States
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V
VUO190-12NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO190-12NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Diode Module, Bridge, 240A, 1.36V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH5895 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 240A, 1.36V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH5895
Diode Module, Bridge, 240A, 1.36V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH5895
DIODE MODULE, BRIDGE, 240A, 1.36V, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:240A; Forward Voltage Max:1.36V; Diode Module Configuration:Bridge ; Diode Case Style:PWS-E; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 240A, 1.36V, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:240A; Forward Voltage Max:1.36V; Diode Module Configuration:Bridge; Diode Case Style:PWS-E; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number VUO190-12NO7 03AH5895
Product Name The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V Diode Module, Bridge, 240A, 1.36V, 1.2Kv; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 150 volts
View Details