Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V82ZA2P

Description
Win Source Part Number: 962527-V82ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 910 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 1.2 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 4J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCV820K10DS; V82ZT2P; V100ZA3P; B72207S500K101; B72207S0500K101; B72207S0500K211; V100ZT3P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3058,-1024-V82ZA2P, V82ZA2P-ND
Request a Quote Datasheet
Description
Win Source Part Number: 962527-V82ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 910 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 1.2 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 4J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCV820K10DS; V82ZT2P; V100ZA3P; B72207S500K101; B72207S0500K101; B72207S0500K211; V100ZT3P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3058,-1024-V82ZA2P, V82ZA2P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 962527-V82ZA2P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
962527-V82ZA2P
Circuit Protection - TVS - Varistors, MOVs 962527-V82ZA2P
Win Source Part Number: 962527-V82ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 910 pF @ 1 MHz Varistor Voltage (Min): 73.8 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90.2 V Current - Surge: 1.2 kA Maximum AC Volts: 50 V Maximum DC Volts: 68 V Energy: 4J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCV820K10DS; V82ZT2P; V100ZA3P; B72207S500K101; B72207S0500K101; B72207S0500K211; V100ZT3P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3058,-1024-V82ZA2P, V82ZA2P-ND

Win Source Part Number: 962527-V82ZA2P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 910 pF @ 1 MHz
Varistor Voltage (Min): 73.8 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90.2 V
Current - Surge: 1.2 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 68 V
Energy: 4J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCV820K10DS; V82ZT2P; V100ZA3P; B72207S500K101; B72207S0500K101; B72207S0500K211; V100ZT3P;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3058,-1024-V82ZA2P,V82ZA2P-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V82ZA2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V82ZA2P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V82ZA2P
VARISTOR 82V 1.2KA DISC 7MM

VARISTOR 82V 1.2KA DISC 7MM

Supplier's Site
Varistor, 4.0J, 50Vac; Voltage Rating Vac Littelfuse - 98K2504 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 4.0J, 50Vac; Voltage Rating Vac Littelfuse
98K2504
Varistor, 4.0J, 50Vac; Voltage Rating Vac Littelfuse 98K2504
VARISTOR, 4.0J, 50VAC; Voltage Rating VAC:50V; Voltage Rating V DC:66V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 4.0J, 50VAC; Voltage Rating VAC:50V; Voltage Rating V DC:66V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 962527-V82ZA2P V82ZA2P 98K2504
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 4.0J, 50Vac; Voltage Rating Vac Littelfuse
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data