VARISTOR 1.05KV 40KA BLADE ENCAS
METAL OXIDE VARISTOR, 850V, 1.72KV, 40MM DISC; Voltage Rating VAC:660V; Voltage Rating VDC:850V; Product Range:DB Series; Clamping Voltage Vc Max:1.72kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V661DB40 | 09F2351 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 850V, 1.72Kv, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |