VARISTOR 82V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 68V, 145V RAD, FULL REEL; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:ZT Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V82ZT12P | 58K7694 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 68V, 145V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |