VARISTOR 13.5V 40A 0805
METAL OXIDE VARISTOR, 9V 25.5V 0805; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 9V 25.5V 0805, FULL REEL; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:25.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V9MLA0805LH | 34C9057 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 9V 25.5V 0805; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |