Win Source Part Number: 1380253-V8ZA1P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 4190 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Varistor Voltage (Min): 6 V
Varistor Voltage (Typ): 8.5 V
Varistor Voltage (Max): 11 V
Current - Surge: 100 A
Energy: 0.4J
METAL OXIDE VARISTOR, 5.5V, 22V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZA Series; Clamping Voltage Vc Max:22V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 8.5V 100A DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1380253-V8ZA1P | 58K7676 | V8ZA1P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 5.5V, 22V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm | Through Hole |