VARISTOR 1.06KV 10KA DISC 20MM
METAL OXIDE VARISTOR, 680V, 1700V, RADIAL; Voltage Rating VAC:680V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:1.7kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V680LA100CP | 58K7669 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 680V, 1700V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |