METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):13J RoHS Compliant: Yes
VARISTOR 68V 1KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7659 | V68ZS10P |
| Product Name | Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |