VARISTOR 68V 250A DISC 7MM
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZC Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V68ZC2P | 58K7658 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |