Littelfuse, Inc. Rectifier, 1.6Kv, 15A, Module; Repetitive Peak Reverse Voltage Littelfuse VHF15-16IO5

Description
RECTIFIER, 1.6KV, 15A, MODULE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:15A; Diode Configuration:Dual Series; Forward Voltage Max:2.8V; Reverse Recovery Time:-; Forward Surge Current:190A; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, 1.6KV, 15A, MODULE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:15A; Diode Configuration:Dual Series; Forward Voltage Max:2.8V; Reverse Recovery Time:-; Forward Surge Current:190A; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, 1.6Kv, 15A, Module; Repetitive Peak Reverse Voltage Littelfuse - 03AH5833 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1.6Kv, 15A, Module; Repetitive Peak Reverse Voltage Littelfuse
03AH5833
Rectifier, 1.6Kv, 15A, Module; Repetitive Peak Reverse Voltage Littelfuse 03AH5833
RECTIFIER, 1.6KV, 15A, MODULE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:15A; Diode Configuration:Dual Series; Forward Voltage Max:2.8V; Reverse Recovery Time:-; Forward Surge Current:190A; No. of Pins:6Pins RoHS Compliant: Yes

RECTIFIER, 1.6KV, 15A, MODULE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:15A; Diode Configuration:Dual Series; Forward Voltage Max:2.8V; Reverse Recovery Time:-; Forward Surge Current:190A; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 03AH5833
Product Name Rectifier, 1.6Kv, 15A, Module; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
Schottky 20A 60V Diode and Rectifier - 286-48CTQ060STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details