Varistor; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:HB34 Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 1.2KV 40KA SQUARE 34MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 95B4891 | V751HB34 |
| Product Name | Varistor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |