VARISTOR 1.06KV 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 875V, 1700V, RADIAL; Voltage Rating VAC:680V; Voltage Rating VDC:875V; Product Range:LA Series; Clamping Voltage Vc Max:1.7kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V680LA100BP | 58K7667 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 875V, 1700V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |