Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs
Series: ZS
Package: Tape & Reel (TR)
Package / Case: Disc 10mm
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 85°C (TA)
Capacitance @ Frequency: 7000 pF @ 1 MHz
Product Status: Active
Product Status: 250 A
VARISTOR 8.5V 250A DISC 10MM
METAL OXIDE VARISTOR, 5.5V, 20V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZS Series; Clamping Voltage Vc Max:20V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):800mJRoH
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V8ZS2P | 58K7681 | |
| Product Name | Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 5.5V, 20V Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 10mm | Through Hole |