Littelfuse, Inc. The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO190-18NO7

Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet
Description
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V - VUO190-18NO7 - Littelfuse, Inc.
Rosemont, IL, United States
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V
VUO190-18NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V VUO190-18NO7
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Diode Module, Bridge, 240A, 1.36V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse - 03AH5897 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Bridge, 240A, 1.36V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
03AH5897
Diode Module, Bridge, 240A, 1.36V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse 03AH5897
DIODE MODULE, BRIDGE, 240A, 1.36V, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:240A; Forward Voltage Max:1.36V; Diode Module Configuration:Bridge ; Diode Case Style:PWS-E; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, BRIDGE, 240A, 1.36V, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:240A; Forward Voltage Max:1.36V; Diode Module Configuration:Bridge; Diode Case Style:PWS-E; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number VUO190-18NO7 03AH5897
Product Name The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V Diode Module, Bridge, 240A, 1.36V, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Rectifier Diode - 1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details