Manufacturer: Littelfuse Inc.
Win Source Part Number: 780085-V660LS100BP
Series: LS
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 400pF @ 1MHz
Family Name: LA
Varistor Voltage (Typ): 1020V (1.02kV)
Current - Surge: 6.5kA
Maximum AC Volts: 660VAC
Maximum DC Volts: 850VDC
Energy: 250J
Categories: Circuit Protection
Varistor Voltage (Minimum): 940V
Varistor Voltage (Maximum): 1100V (1.1kV)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
VARISTOR 1.02KV 6.5KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 780085-V660LS100BP | V660LS100BP |
| Product Name | TVS - TVS - Varistors, MOVs - V660LS100BP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 6500 amps |