Manufacturer: Littelfuse Inc.
Win Source Part Number: 780086-V680LS100CP
Series: C-III
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 120pF @ 1MHz
Varistor Voltage (Typ): 1060V (1.06kV)
Current - Surge: 10kA
Maximum AC Volts: 680VAC
Energy: 520J
Categories: Circuit Protection
Varistor Voltage (Minimum): 990V
Varistor Voltage (Maximum): 1130V (1.13kV)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
VARISTOR 1.06KV 10KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 780086-V680LS100CP | V680LS100CP |
| Product Name | TVS - TVS - Varistors, MOVs - V680LS100CP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 10000 amps |